Mill-Max Mfg. Corp. Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max 310-93-120-41-001

Description
SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max - 66F6053 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
66F6053
Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max 66F6053
SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F6053
Product Name Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
Unlock Full Specs
to access all available technical data

Similar Products