Mill-Max Mfg. Corp. Connectors 310-43-120-41-001000

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 310-43-120-41-001000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max - 04M2489 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
04M2489
Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max 04M2489
SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
310-43-120-41-001000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 310-43-120-41-001000
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 310-43-120-41-001000 04M2489 310-43-120-41-001000
Product Name Connectors Sip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products