Mill-Max Mfg. Corp. / Tube Mill Max 127-93-656-41-002000

Description
/ TUBE
Datasheet
Description
/ TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
/ Tube Mill Max - 95C3064 - Newark, An Avnet Company
Chicago, IL, United States
/ Tube Mill Max
95C3064
/ Tube Mill Max 95C3064
/ TUBE

/ TUBE

Supplier's Site
Sockets for ICs, Transistors - 127-93-656-41-002000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
127-93-656-41-002000
Sockets for ICs, Transistors 127-93-656-41-002000
CONN IC SKT DBL

CONN IC SKT DBL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 95C3064 127-93-656-41-002000
Product Name / Tube Mill Max Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details