Mill-Max Mfg. Corp. Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 126-93-420-41-003000

Description
Win Source Part Number: 1348998-126-93-420-4 1-003000 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 126 Type: DIP, 0.4" (10.16mm) Row Spacing Features: Open Frame Termination: Wire Wrap Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester Standard Package: 20 Number of Positions or Pins (Grid): 20 (2 x 10) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.469" (11.91mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 126-93 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1348998-126-93-420-4 1-003000 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 126 Type: DIP, 0.4" (10.16mm) Row Spacing Features: Open Frame Termination: Wire Wrap Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester Standard Package: 20 Number of Positions or Pins (Grid): 20 (2 x 10) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.469" (11.91mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 126-93 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1348998-126-93-420-41-003000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1348998-126-93-420-41-003000
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1348998-126-93-420-41-003000
Win Source Part Number: 1348998-126-93-420-4 1-003000 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 126 Type: DIP, 0.4" (10.16mm) Row Spacing Features: Open Frame Termination: Wire Wrap Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester Standard Package: 20 Number of Positions or Pins (Grid): 20 (2 x 10) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Alloy Termination Post Length: 0.469" (11.91mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 126-93 RoHS Status: RoHS non-compliant

Win Source Part Number: 1348998-126-93-420-41-003000
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Series: 126
Type: DIP, 0.4" (10.16mm) Row Spacing
Features: Open Frame
Termination: Wire Wrap
Package: Tube
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT) , Polyester
Standard Package: 20
Number of Positions or Pins (Grid): 20 (2 x 10)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.469" (11.91mm)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Base Product Number: 126-93
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1348998-126-93-420-41-003000
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details