Mill-Max Mfg. Corp. Sockets for ICs, Transistors 123-13-306-41-001000

Description
CONN IC DIP SOCKET 6POS GOLD
Datasheet
Description
CONN IC DIP SOCKET 6POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 123-13-306-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
123-13-306-41-001000
Sockets for ICs, Transistors 123-13-306-41-001000
CONN IC DIP SOCKET 6POS GOLD

CONN IC DIP SOCKET 6POS GOLD

Supplier's Site Datasheet
Dip Socket, 6Pos, Through Hole; Connector Type Mill Max - 17C2940 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 6Pos, Through Hole; Connector Type Mill Max
17C2940
Dip Socket, 6Pos, Through Hole; Connector Type Mill Max 17C2940
DIP SOCKET, 6POS, THROUGH HOLE; Connector Type:-; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:-; Body Length:0.3"; Body Width:0.4"; Pin Length:0.51" RoHS Compliant: No

DIP SOCKET, 6POS, THROUGH HOLE; Connector Type:-; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:-; Body Length:0.3"; Body Width:0.4"; Pin Length:0.51" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 123-13-306-41-001000 17C2940
Product Name Sockets for ICs, Transistors Dip Socket, 6Pos, Through Hole; Connector Type Mill Max
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details