Mill-Max Mfg. Corp. Dip Socket, 28Pos, Through Hole; No. Of Contacts Mill Max 117-43-628-41-005000

Description
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 28Pos, Through Hole; No. Of Contacts Mill Max - 04M0718 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28Pos, Through Hole; No. Of Contacts Mill Max
04M0718
Dip Socket, 28Pos, Through Hole; No. Of Contacts Mill Max 04M0718
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:1.78mm; Product Range:117 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - 117-43-628-41-005000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
117-43-628-41-005000
Sockets for ICs, Transistors 117-43-628-41-005000
CONN IC DIP SOCKET 28POS GOLD

CONN IC DIP SOCKET 28POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M0718 117-43-628-41-005000
Product Name Dip Socket, 28Pos, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers