Mill-Max Mfg. Corp. Contacts, Spring Loaded (Pogo Pins), and Pressure 0855-0-15-20-82-14-11-0

Description
Contact Spring Free Hanging (In-Line)
Request a Quote Datasheet
Description
Contact Spring Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts, Spring Loaded (Pogo Pins), and Pressure - ED1056-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
ED1056-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure ED1056-ND
Contact Spring Free Hanging (In-Line)

Contact Spring Free Hanging (In-Line)

Buy Now Datasheet
Spring Loaded Pin; Connector Type Mill Max - 56T0360 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Pin; Connector Type Mill Max
56T0360
Spring Loaded Pin; Connector Type Mill Max 56T0360
SPRING LOADED PIN; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:9A; Overall Length:16.48mm; Spring Force Initial:25g; Spring Force Working Travel:120g; Product Range:- RoHS Compliant: Yes

SPRING LOADED PIN; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:9A; Overall Length:16.48mm; Spring Force Initial:25g; Spring Force Working Travel:120g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ED1056-ND 56T0360
Product Name Contacts, Spring Loaded (Pogo Pins), and Pressure Spring Loaded Pin; Connector Type Mill Max
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details