CONTACT, PCB, RECEPTACLE, SINGLE, PRESS FIT; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86C2802 |
| Product Name | Contact, Pcb, Receptacle, Single, Press Fit; No. Of Contacts Mill Max |