Mill-Max Mfg. Corp. Terminals - 0344-2-19-01-34-27-10-0 0344-2-19-01-34-27-10-0

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772332-0344-2-19-01- 34-27-10-0 Series: 0344 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Termination: Swage Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Beryllium Copper Length - Overall: 0.324" (8.23mm) Tail Type: No Tail Accepts Pin Diameter: 0.032" ~ 0.046" (0.81mm ~ 1.17mm) Mounting Hole Diameter: 0.067" (1.70mm) Flange Diameter: 0.125" (3.18mm) Socket Depth: 0.200" (5.08mm) Family Name: 0344 Categories: Connectors, Interconnects Pin Hole Diameter: 0.064" (1.63mm) Board Thickness: 0.062" (1.57mm) Alternative Parts (Cross-Reference): 0344-2-19-15-34-27-1 0-0; 0344-2-19-80-34-27-1 0-0; 0344-2-19-80-34-80-1 0-0; Introduction Date: December 27, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772332-0344-2-19-01- 34-27-10-0 Series: 0344 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Termination: Swage Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Beryllium Copper Length - Overall: 0.324" (8.23mm) Tail Type: No Tail Accepts Pin Diameter: 0.032" ~ 0.046" (0.81mm ~ 1.17mm) Mounting Hole Diameter: 0.067" (1.70mm) Flange Diameter: 0.125" (3.18mm) Socket Depth: 0.200" (5.08mm) Family Name: 0344 Categories: Connectors, Interconnects Pin Hole Diameter: 0.064" (1.63mm) Board Thickness: 0.062" (1.57mm) Alternative Parts (Cross-Reference): 0344-2-19-15-34-27-1 0-0; 0344-2-19-80-34-27-1 0-0; 0344-2-19-80-34-80-1 0-0; Introduction Date: December 27, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 0344-2-19-01-34-27-10-0 - 772332-0344-2-19-01-34-27-10-0 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 0344-2-19-01-34-27-10-0
772332-0344-2-19-01-34-27-10-0
Terminals - 0344-2-19-01-34-27-10-0 772332-0344-2-19-01-34-27-10-0
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772332-0344-2-19-01- 34-27-10-0 Series: 0344 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Termination: Swage Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Beryllium Copper Length - Overall: 0.324" (8.23mm) Tail Type: No Tail Accepts Pin Diameter: 0.032" ~ 0.046" (0.81mm ~ 1.17mm) Mounting Hole Diameter: 0.067" (1.70mm) Flange Diameter: 0.125" (3.18mm) Socket Depth: 0.200" (5.08mm) Family Name: 0344 Categories: Connectors, Interconnects Pin Hole Diameter: 0.064" (1.63mm) Board Thickness: 0.062" (1.57mm) Alternative Parts (Cross-Reference): 0344-2-19-15-34-27-1 0-0; 0344-2-19-80-34-27-1 0-0; 0344-2-19-80-34-80-1 0-0; Introduction Date: December 27, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 772332-0344-2-19-01-34-27-10-0
Series: 0344
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Termination: Swage
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Beryllium Copper
Length - Overall: 0.324" (8.23mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.032" ~ 0.046" (0.81mm ~ 1.17mm)
Mounting Hole Diameter: 0.067" (1.70mm)
Flange Diameter: 0.125" (3.18mm)
Socket Depth: 0.200" (5.08mm)
Family Name: 0344
Categories: Connectors, Interconnects
Pin Hole Diameter: 0.064" (1.63mm)
Board Thickness: 0.062" (1.57mm)
Alternative Parts (Cross-Reference): 0344-2-19-15-34-27-10-0; 0344-2-19-80-34-27-10-0; 0344-2-19-80-34-80-10-0;
Introduction Date: December 27, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
PC Pin Receptacles, Socket Connectors - ED5021-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
ED5021-ND
PC Pin Receptacles, Socket Connectors ED5021-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Swage"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Swage"

Buy Now Datasheet
CONN PIN RCPT .032-.046 SWAGE - 520-0344-2-19-01-34-27-10-0 - Utmel Electronic Limited
Hong Kong, China
CONN PIN RCPT .032-.046 SWAGE
520-0344-2-19-01-34-27-10-0
CONN PIN RCPT .032-.046 SWAGE 520-0344-2-19-01-34-27-10-0
CONN PIN RCPT .032-.046 SWAGE

CONN PIN RCPT .032-.046 SWAGE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772332-0344-2-19-01-34-27-10-0 ED5021-ND 520-0344-2-19-01-34-27-10-0
Product Name Terminals - 0344-2-19-01-34-27-10-0 PC Pin Receptacles, Socket Connectors CONN PIN RCPT .032-.046 SWAGE
Termination Swage Swage
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Din Connector Omron Electronic Components - 06AC0211 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details