Mill-Max Mfg. Corp. Connectors Unreviewed 0327-0-15-80-34-27-10-0

Description
Connectors Unreviewed
Request a Quote Datasheet
Description
Connectors Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 0327-0-15-80-34-27-10-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
0327-0-15-80-34-27-10-0
Connectors Unreviewed 0327-0-15-80-34-27-10-0
Connectors Unreviewed

Connectors Unreviewed

Buy Now
PC Pin Receptacles, Socket Connectors - ED11315-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
ED11315-ND
PC Pin Receptacles, Socket Connectors ED11315-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

Buy Now Datasheet
Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max - 84K4714 - Newark, An Avnet Company
Chicago, IL, United States
Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max
84K4714
Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max 84K4714
PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0327 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0327 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 0327-0-15-80-34-27-10-0 ED11315-ND 84K4714
Product Name Connectors Unreviewed PC Pin Receptacles, Socket Connectors Pin Receptacle, Pc Board, Solder; No. Of Contacts Mill Max
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details