Mill-Max Mfg. Corp. Receptacle, Pin; 0.087 in. (Min.); 0.236 in. 0.005 in.; 200; 30 uin. 0314-0-15-01-34-27-100

Description
Beryllium Copper Alloy Contact, Shell Size 200 microinch, Pin Receptacles 30 microinch contact size Tin⁄lead over nickel finish for shell Gold over nickel finish for contact Pin receptacles for 0.032 to 0.046 in. diameter pins.
Description
Beryllium Copper Alloy Contact, Shell Size 200 microinch, Pin Receptacles 30 microinch contact size Tin⁄lead over nickel finish for shell Gold over nickel finish for contact Pin receptacles for 0.032 to 0.046 in. diameter pins.

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Pin; 0.087 in. (Min.); 0.236 in. 0.005 in.; 200; 30 uin. - 70206497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Pin; 0.087 in. (Min.); 0.236 in. 0.005 in.; 200; 30 uin.
70206497
Receptacle, Pin; 0.087 in. (Min.); 0.236 in. 0.005 in.; 200; 30 uin. 70206497
Beryllium Copper Alloy Contact, Shell Size 200 microinch, Pin Receptacles 30 microinch contact size Tin⁄lead over nickel finish for shell Gold over nickel finish for contact Pin receptacles for 0.032 to 0.046 in. diameter pins.

Beryllium Copper Alloy Contact, Shell Size 200 microinch, Pin Receptacles

  • 30 microinch contact size
  • Tin⁄lead over nickel finish for shell
  • Gold over nickel finish for contact
    Pin receptacles for 0.032 to 0.046 in. diameter pins.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70206497
Product Name Receptacle, Pin; 0.087 in. (Min.); 0.236 in. 0.005 in.; 200; 30 uin.
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Plug socket - MSSD-F-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details