Mill-Max Mfg. Corp. Receptacle, Pin; # 16 Contact; 200 u in.; Brass Alloy 360, 1/2 Hard 0293-0-15-01-16-01-100

Description
Press-Fit Mounting, 0.067 in. Mounting Hole Dia., Pin Receptacles Tin⁄lead over nickel shell finish Gold over nickel contact finish Brass alloy 360, 1⁄2 hard shell material. Beryllium copper alloy 172, HT contact material
Description
Press-Fit Mounting, 0.067 in. Mounting Hole Dia., Pin Receptacles Tin⁄lead over nickel shell finish Gold over nickel contact finish Brass alloy 360, 1⁄2 hard shell material. Beryllium copper alloy 172, HT contact material

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Pin; # 16 Contact; 200 u in.; Brass Alloy 360, 1/2 Hard - 70206504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Pin; # 16 Contact; 200 u in.; Brass Alloy 360, 1/2 Hard
70206504
Receptacle, Pin; # 16 Contact; 200 u in.; Brass Alloy 360, 1/2 Hard 70206504
Press-Fit Mounting, 0.067 in. Mounting Hole Dia., Pin Receptacles Tin⁄lead over nickel shell finish Gold over nickel contact finish Brass alloy 360, 1⁄2 hard shell material. Beryllium copper alloy 172, HT contact material

Press-Fit Mounting, 0.067 in. Mounting Hole Dia., Pin Receptacles

  • Tin⁄lead over nickel shell finish
  • Gold over nickel contact finish
    Brass alloy 360, 1⁄2 hard shell material. Beryllium copper alloy 172, HT contact material
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70206504
Product Name Receptacle, Pin; # 16 Contact; 200 u in.; Brass Alloy 360, 1/2 Hard
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers