MilesTek Corporation N5-15 to C13 LSZH Power Cords 18AWG 3 Meters REF00146

Description
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 18AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices
Description
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 18AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices

Suppliers

Company
Product
Description
Supplier Links
N5-15 to C13 LSZH Power Cords 18AWG 3 Meters - REF00146 - MilesTek Corporation
Denton, TX, United States
N5-15 to C13 LSZH Power Cords 18AWG 3 Meters
REF00146
N5-15 to C13 LSZH Power Cords 18AWG 3 Meters REF00146
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 18AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices

LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications.
This item is non-cancelable / non-returnable.
Features:

  • Domestic UL listed replacement power cords
  • 18AWG cable for medium to high current applications
  • LSZH jacket for applications where PVC cannot be used


Applications:

  • PC/Server
  • Switch/Router
  • Powered devices
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number REF00146
Product Name N5-15 to C13 LSZH Power Cords 18AWG 3 Meters
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 816479-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Chinese Cord Set with C13 Angled Connector - 86272030 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details