MilesTek Corporation N5-15 to C13 LSZH Power Cords 18AWG 2 Meters REF00145

Description
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 18AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices
Description
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 18AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices

Suppliers

Company
Product
Description
Supplier Links
N5-15 to C13 LSZH Power Cords 18AWG 2 Meters - REF00145 - MilesTek Corporation
Denton, TX, United States
N5-15 to C13 LSZH Power Cords 18AWG 2 Meters
REF00145
N5-15 to C13 LSZH Power Cords 18AWG 2 Meters REF00145
LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable / non-returnable. Features: Domestic UL listed replacement power cords 18AWG cable for medium to high current applications LSZH jacket for applications where PVC cannot be used Applications: PC/Server Switch/Router Powered devices

LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications.
This item is non-cancelable / non-returnable.
Features:

  • Domestic UL listed replacement power cords
  • 18AWG cable for medium to high current applications
  • LSZH jacket for applications where PVC cannot be used


Applications:

  • PC/Server
  • Switch/Router
  • Powered devices
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number REF00145
Product Name N5-15 to C13 LSZH Power Cords 18AWG 2 Meters
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384577 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details