MilesTek Corporation 1.75" 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Unshielded REF00130

Description
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 1.75" rack panel with 16 Category 5e Offset keystone couplers for high-speed data applications • Constructed with 16-gauge cold rolled steel for strength • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u
Description
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 1.75" rack panel with 16 Category 5e Offset keystone couplers for high-speed data applications • Constructed with 16-gauge cold rolled steel for strength • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Unshielded
REF00130
1.75" 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Unshielded REF00130
High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 1.75" rack panel with 16 Category 5e Offset keystone couplers for high-speed data applications • Constructed with 16-gauge cold rolled steel for strength • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" x 1.75" rack panel with 16 Category 5e Offset keystone couplers for high-speed data applications
• Constructed with 16-gauge cold rolled steel for strength
• Screened port numbers simplify cable organization and tracking
• Each panel has a black powder coat finish for durability
Applications
• LAN aggregation
• Data center management
• 802.3/802.3u

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00130
Product Name 1.75" 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Feedthrough, 4 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0295-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
Coax Series: Coaxial Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Coaxial
Connector Type 10-32, BNC, MCX, MHV, Type N, SHV, SMA, SMC, TNC, UHF, and more
Feedthrough Mount Flange; Nut
View Details
High Temperature Instrumentation Wire Compression Seal Feedthrough - TGF - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details