MilesTek Corporation 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded REF00125

Description
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet
Description
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded
REF00125
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded REF00125
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet

Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
• Metal flange is attached with two 4-40 screws for a secure connection
• Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
• Silk screened port numbers simplify cable organization and tracking
Applications
• LAN aggregation
• Data center management
• Gigabit Ethernet

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00125
Product Name 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
12 Position Conflat Hermetic Wire Feedthroughs - 28276 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 1000 volts
View Details
Feedthroughs - 572745-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange - A0315-3-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 2500 volts
View Details