MilesTek Corporation 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded REF00124

Description
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet
Description
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded
REF00124
3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded REF00124
Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications • Metal flange is attached with two 4-40 screws for a secure connection • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability • Silk screened port numbers simplify cable organization and tracking Applications • LAN aggregation • Data center management • Gigabit Ethernet

Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" x 3.5" Rack panel with 32 Category 6 keystone couplers for high-speed data Applications
• Metal flange is attached with two 4-40 screws for a secure connection
• Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
• Silk screened port numbers simplify cable organization and tracking
Applications
• LAN aggregation
• Data center management
• Gigabit Ethernet

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00124
Product Name 3.50" 32 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange - A0279-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 50 amps
View Details
Feedthroughs - 456147-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Power Compression Seal Feedthrough - EGT - Conax Technologies
Specs
Electrical Feedthrough Type Power; Electrode
Connector Type NPT or SAE Threads and Weld-neck Style
Feedthrough Mount Threaded
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details