MilesTek Corporation 1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded REF00118

Description
Secure mounting of category 5E couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" Rack panel with category 5E couplers for high-speed data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version • Metal flange is attached with two 4-40 screws for a secure connection • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u
Description
Secure mounting of category 5E couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" Rack panel with category 5E couplers for high-speed data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version • Metal flange is attached with two 4-40 screws for a secure connection • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded
REF00118
1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded REF00118
Secure mounting of category 5E couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" Rack panel with category 5E couplers for high-speed data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version • Metal flange is attached with two 4-40 screws for a secure connection • Screened port numbers simplify cable organization and tracking • Each panel has a black powder coat finish for durability Applications • LAN aggregation • Data center management • 802.3/802.3u

Secure mounting of category 5E couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" Rack panel with category 5E couplers for high-speed data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version
• Metal flange is attached with two 4-40 screws for a secure connection
• Screened port numbers simplify cable organization and tracking
• Each panel has a black powder coat finish for durability
Applications
• LAN aggregation
• Data center management
• 802.3/802.3u

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Feedthroughs
Product Number REF00118
Product Name 1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
5 Conductor Conflat Hermetic Wire Feedthroughs - 28310 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 1000 volts
View Details
Feedthroughs - 141805-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
MS Series, Thermocouple Feedthrough, Type K, 5 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-9-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details