MilesTek Corporation N5-15 to C13 LSZH Power Cords 16AWG 2 Meters REF00060

Description
MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. Features • Domestic UL listed replacement power cords • 16AWG cable for medium to high current applications • LSZH jacket for applications where PVC cannot be used Applications • PC/Server • Switch/Router • Powered devices
Description
MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. Features • Domestic UL listed replacement power cords • 16AWG cable for medium to high current applications • LSZH jacket for applications where PVC cannot be used Applications • PC/Server • Switch/Router • Powered devices

Suppliers

Company
Product
Description
Supplier Links
N5-15 to C13 LSZH Power Cords 16AWG 2 Meters - REF00060 - MilesTek Corporation
Denton, TX, United States
N5-15 to C13 LSZH Power Cords 16AWG 2 Meters
REF00060
N5-15 to C13 LSZH Power Cords 16AWG 2 Meters REF00060
MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. Features • Domestic UL listed replacement power cords • 16AWG cable for medium to high current applications • LSZH jacket for applications where PVC cannot be used Applications • PC/Server • Switch/Router • Powered devices

MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications.
Features
• Domestic UL listed replacement power cords
• 16AWG cable for medium to high current applications
• LSZH jacket for applications where PVC cannot be used
Applications
• PC/Server
• Switch/Router
• Powered devices

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category AC Power Cords
Product Number REF00060
Product Name N5-15 to C13 LSZH Power Cords 16AWG 2 Meters
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 814693-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details