MilesTek Corporation SMA Male to SMA Female Using Flexible RG316 Coax Cable 12" MTCA00035-12

Description
MTCA00035 SMA male to SMA female using flexible RG316 coax. This Milestek SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00035 SMA male to SMA female cable assembly is constructed with MTRG316/U coax and the maximum VSWR is 1.4:1.
Description
MTCA00035 SMA male to SMA female using flexible RG316 coax. This Milestek SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00035 SMA male to SMA female cable assembly is constructed with MTRG316/U coax and the maximum VSWR is 1.4:1.

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Female Using Flexible RG316 Coax Cable 12
Denton, TX, United States
SMA Male to SMA Female Using Flexible RG316 Coax Cable 12"
MTCA00035-12
SMA Male to SMA Female Using Flexible RG316 Coax Cable 12" MTCA00035-12
MTCA00035 SMA male to SMA female using flexible RG316 coax. This Milestek SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00035 SMA male to SMA female cable assembly is constructed with MTRG316/U coax and the maximum VSWR is 1.4:1.

MTCA00035 SMA male to SMA female using flexible RG316 coax. This Milestek SMA male to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00035 SMA male to SMA female cable assembly is constructed with MTRG316/U coax and the maximum VSWR is 1.4:1.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MTCA00035-12
Product Name SMA Male to SMA Female Using Flexible RG316 Coax Cable 12"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1.5M; Connector Type A Greenpar Te Connectivity - 98K5515 - Newark, An Avnet Company
Specs
Cable Length 4.92 ft (15 dm)
Connector Type BNC; BNC Straight Plug
Standards / Certifications RoHS
View Details
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - KMYZ-2-24-M8-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Angled socket/straight plug Rectangular design/M8x1 2-pin/3-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers