MilesTek Corporation BNC Male to BNC Male Using Flexible RG58 Coax Cable 12" MTCA00001-12

Description
MTCA00001 BNC male to BNC male using flexible RG58 coax. This Milestek BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00001 BNC male to BNC male cable assembly is constructed with MTRG58C/U coax and the maximum VSWR is 1.4:1.
Description
MTCA00001 BNC male to BNC male using flexible RG58 coax. This Milestek BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00001 BNC male to BNC male cable assembly is constructed with MTRG58C/U coax and the maximum VSWR is 1.4:1.

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Male Using Flexible RG58 Coax Cable 12
Denton, TX, United States
BNC Male to BNC Male Using Flexible RG58 Coax Cable 12"
MTCA00001-12
BNC Male to BNC Male Using Flexible RG58 Coax Cable 12" MTCA00001-12
MTCA00001 BNC male to BNC male using flexible RG58 coax. This Milestek BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00001 BNC male to BNC male cable assembly is constructed with MTRG58C/U coax and the maximum VSWR is 1.4:1.

MTCA00001 BNC male to BNC male using flexible RG58 coax. This Milestek BNC male to BNC male cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00001 BNC male to BNC male cable assembly is constructed with MTRG58C/U coax and the maximum VSWR is 1.4:1.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MTCA00001-12
Product Name BNC Male to BNC Male Using Flexible RG58 Coax Cable 12"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details