MilesTek Corporation LF LSZH 0.155" O.D. 1553 TWNX 2-SLOT P-BLNT .5M MSA00528-05M

Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .5 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .5 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LF LSZH 0.155
Denton, TX, United States
LF LSZH 0.155" O.D. 1553 TWNX 2-SLOT P-BLNT .5M
MSA00528-05M
LF LSZH 0.155" O.D. 1553 TWNX 2-SLOT P-BLNT .5M MSA00528-05M
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .5 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .5 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00528-05M
Product Name LF LSZH 0.155" O.D. 1553 TWNX 2-SLOT P-BLNT .5M
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-2M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details