MilesTek Corporation LF LSZH 0.155" O.D. 1553 TWNX SM P-SM THRD P 6M MSA00524-6M

Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG .3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG .3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LF LSZH 0.155
Denton, TX, United States
LF LSZH 0.155" O.D. 1553 TWNX SM P-SM THRD P 6M
MSA00524-6M
LF LSZH 0.155" O.D. 1553 TWNX SM P-SM THRD P 6M MSA00524-6M
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG .3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG .3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00524-6M
Product Name LF LSZH 0.155" O.D. 1553 TWNX SM P-SM THRD P 6M
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC11068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details