MilesTek Corporation LF LSZH 0.155" O.D. 1553 TWNX SUBM P-BLNT 6M MSA00523-6M

Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LF LSZH 0.155
Denton, TX, United States
LF LSZH 0.155" O.D. 1553 TWNX SUBM P-BLNT 6M
MSA00523-6M
LF LSZH 0.155" O.D. 1553 TWNX SUBM P-BLNT 6M MSA00523-6M
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00523-6M
Product Name LF LSZH 0.155" O.D. 1553 TWNX SUBM P-BLNT 6M
Unlock Full Specs
to access all available technical data

Similar Products

Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details