MilesTek Corporation LF LSZH 0.155" O.D. 1553 TWNX SUBM P-P 6M MSA00522-6M

Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LF LSZH 0.155
Denton, TX, United States
LF LSZH 0.155" O.D. 1553 TWNX SUBM P-P 6M
MSA00522-6M
LF LSZH 0.155" O.D. 1553 TWNX SUBM P-P 6M MSA00522-6M
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00522-6M
Product Name LF LSZH 0.155" O.D. 1553 TWNX SUBM P-P 6M
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers