MilesTek Corporation LF LSZH 0.155" O.D. 1553 TWNX NI BH J-BLNT .3M MSA00514-03M

Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY NON INSULATED BH JACK-BLUNT .3 . Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY NON INSULATED BH JACK-BLUNT .3 . Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LF LSZH 0.155
Denton, TX, United States
LF LSZH 0.155" O.D. 1553 TWNX NI BH J-BLNT .3M
MSA00514-03M
LF LSZH 0.155" O.D. 1553 TWNX NI BH J-BLNT .3M MSA00514-03M
ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY NON INSULATED BH JACK-BLUNT .3 . Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

ROHS LEAD FREE LSZH 0.0155" O.D. 1553 TWINAX CABLE ASSEMBLY NON INSULATED BH JACK-BLUNT .3 . Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00514-03M
Product Name LF LSZH 0.155" O.D. 1553 TWNX NI BH J-BLNT .3M
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-S1G9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details