MilesTek Corporation LEAD FREE LSZH 0.155" O.D. 1553 TWNX PBR-PBR 6M MSA00506-6M

Description
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF 3-SLOT PLUG TO PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF 3-SLOT PLUG TO PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LSZH 0.155
Denton, TX, United States
LEAD FREE LSZH 0.155" O.D. 1553 TWNX PBR-PBR 6M
MSA00506-6M
LEAD FREE LSZH 0.155" O.D. 1553 TWNX PBR-PBR 6M MSA00506-6M
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF 3-SLOT PLUG TO PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF 3-SLOT PLUG TO PLUG 6 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00506-6M
Product Name LEAD FREE LSZH 0.155" O.D. 1553 TWNX PBR-PBR 6M
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type HF plug connector
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details