MilesTek Corporation LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-IN BHJ 3M MSA00505-3M

Description
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO INSULATED BULK HEAD 3-LUG CABLE JACK 3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO INSULATED BULK HEAD 3-LUG CABLE JACK 3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LSZH 0.155
Denton, TX, United States
LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-IN BHJ 3M
MSA00505-3M
LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-IN BHJ 3M MSA00505-3M
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO INSULATED BULK HEAD 3-LUG CABLE JACK 3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO INSULATED BULK HEAD 3-LUG CABLE JACK 3 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00505-3M
Product Name LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-IN BHJ 3M
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details