MilesTek Corporation LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-P 1M MSA00501-1M

Description
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG 1 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG 1 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LSZH 0.155
Denton, TX, United States
LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-P 1M
MSA00501-1M
LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-P 1M MSA00501-1M
LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG 1 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

LEAD FREE LSZH 0.155" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG 1 METER. Twinaxial 78 Ohm STP .155" cable assembly for MIL-STD-1553 Applications, zero halogen jacket cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Available in standard and custom lengths in meters to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00501-1M
Product Name LEAD FREE LSZH 0.155" O.D. 1553 TWNX P-P 1M
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details