MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX 2-SLOT P-BLNT .75M MSA00497-075M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .75 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .75 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX 2-SLOT P-BLNT .75M
MSA00497-075M
LF LAB 0.150" O.D. 1553 TWNX 2-SLOT P-BLNT .75M MSA00497-075M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .75 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 2-SLOT PLUG TO BLUNT .75 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00497-075M
Product Name LF LAB 0.150" O.D. 1553 TWNX 2-SLOT P-BLNT .75M
Cable Length 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-SMSM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details