MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX SUBM THRD P-P 4M MSA00494-4M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN THRD PLUG-PLUG 4 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN THRD PLUG-PLUG 4 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX SUBM THRD P-P 4M
MSA00494-4M
LF LAB 0.150" O.D. 1553 TWNX SUBM THRD P-P 4M MSA00494-4M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN THRD PLUG-PLUG 4 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN THRD PLUG-PLUG 4 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00494-4M
Product Name LF LAB 0.150" O.D. 1553 TWNX SUBM THRD P-P 4M
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBS-L1G4-K-1-N-M12G4 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers