MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX SM P-SM THRD P 2M MSA00493-2M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG 2 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG 2 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX SM P-SM THRD P 2M
MSA00493-2M
LF LAB 0.150" O.D. 1553 TWNX SM P-SM THRD P 2M MSA00493-2M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG 2 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-THRD PLUG 2 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00493-2M
Product Name LF LAB 0.150" O.D. 1553 TWNX SM P-SM THRD P 2M
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M23G15-EH-7.5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details