MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX SUBM P-BLNT 4M MSA00492-4M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 4 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 4 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX SUBM P-BLNT 4M
MSA00492-4M
LF LAB 0.150" O.D. 1553 TWNX SUBM P-BLNT 4M MSA00492-4M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 4 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY SUBMIN 3-SLOT PLUG-BLUNT 4 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00492-4M
Product Name LF LAB 0.150" O.D. 1553 TWNX SUBM P-BLNT 4M
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details