MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 6M MSA00486-6M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 6 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 6 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 6M
MSA00486-6M
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 6M MSA00486-6M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 6 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 6 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00486-6M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 6M
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details