MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 2M MSA00486-2M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 2 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 2 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 2M
MSA00486-2M
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 2M MSA00486-2M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 2 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF CABLE JACK TO JACK 2 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00486-2M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX CJBR J-J 2M
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 72; Connector To Connector Qualtek Electronics - 63H2346 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details