MilesTek Corporation LF LAB 0.150" O.D. 1553 TWNX IN BH J-BLNT .75M MSA00485-075M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY INSULATED BH JACK-BLUNT .75 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY INSULATED BH JACK-BLUNT .75 METER

Suppliers

Company
Product
Description
Supplier Links
LF LAB 0.150
Denton, TX, United States
LF LAB 0.150" O.D. 1553 TWNX IN BH J-BLNT .75M
MSA00485-075M
LF LAB 0.150" O.D. 1553 TWNX IN BH J-BLNT .75M MSA00485-075M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY INSULATED BH JACK-BLUNT .75 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY INSULATED BH JACK-BLUNT .75 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00485-075M
Product Name LF LAB 0.150" O.D. 1553 TWNX IN BH J-BLNT .75M
Cable Length 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-T1G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details