MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT 6M MSA00481-6M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT 6 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT 6 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT 6M
MSA00481-6M
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT 6M MSA00481-6M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT 6 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT 6 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00481-6M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT 6M
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details