MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT .5M MSA00481-05M

Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT .5 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT .5 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT .5M
MSA00481-05M
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT .5M MSA00481-05M
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT .5 METER

LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY CABLE JACK TO BLUNT .5 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00481-05M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-BLNT .5M
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
25+25 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC15005F3-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SV-35-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details