MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-CJ 6M MSA00480-6M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO JACK 6 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO JACK 6 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-CJ 6M
MSA00480-6M
LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-CJ 6M MSA00480-6M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO JACK 6 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY CABLE JACK TO JACK 6 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00480-6M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX CJ-CJ 6M
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details