MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-CJBR 1M MSA00477-1M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO CABLE JACK 1 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO CABLE JACK 1 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-CJBR 1M
MSA00477-1M
LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-CJBR 1M MSA00477-1M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO CABLE JACK 1 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO CABLE JACK 1 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00477-1M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-CJBR 1M
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details