MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-PBR .5M MSA00475-05M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO PLUG .5 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO PLUG .5 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-PBR .5M
MSA00475-05M
LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-PBR .5M MSA00475-05M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO PLUG .5 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY BEND RELIEF PLUG TO PLUG .5 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00475-05M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX PBR-PBR .5M
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details