MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 2M MSA00474-2M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 2 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 2 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 2M
MSA00474-2M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 2M MSA00474-2M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 2 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 2 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00474-2M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 2M
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details