MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 1M MSA00474-1M

Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 1 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 1 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 1M
MSA00474-1M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 1M MSA00474-1M
LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 1 METER

LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO INSULATED BULK HEAD CABLE JACK 1 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00474-1M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-IN BHJ 1M
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC11068L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-24-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details