MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .5M MSA00473-05M

Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .5 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .5 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .5M
MSA00473-05M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .5M MSA00473-05M
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .5 METER

LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .5 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00473-05M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .5M
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-185-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-M16G8-E-7.5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details