MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .3M MSA00473-03M

Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .3 METER
Description
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .3 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .3M
MSA00473-03M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .3M MSA00473-03M
LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .3 METER

LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO NON-INSULATED BULK HEAD CABLE JACK .3 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00473-03M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-NI BHJ .3M
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details