MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-CJ 2M MSA00472-2M

Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO CABLE JACK 2 METER
Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO CABLE JACK 2 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-CJ 2M
MSA00472-2M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-CJ 2M MSA00472-2M
ROHS LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO CABLE JACK 2 METER

ROHS LEAD FREE LAB RATED 0.0150" O.D. TWINAX CABLE ASSEMBLY PLUG TO CABLE JACK 2 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00472-2M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-CJ 2M
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-25-Q9-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1129-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type Cable
View Details
2 suppliers