MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P 1M MSA00470-1M

Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG 1 METER
Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG 1 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P 1M
MSA00470-1M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P 1M MSA00470-1M
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG 1 METER

ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG 1 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00470-1M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P 1M
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details