MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .75M MSA00470-075M

Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG .75 METER
Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG .75 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .75M
MSA00470-075M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .75M MSA00470-075M
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG .75 METER

ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY PLUG TO PLUG .75 METER

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00470-075M
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .75M
Cable Length 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details