MilesTek Corporation LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .3M MSA00470-03M

Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG .3 METER
Description
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG .3 METER

Suppliers

Company
Product
Description
Supplier Links
LEAD FREE LAB 0.150
Denton, TX, United States
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .3M
MSA00470-03M
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .3M MSA00470-03M
ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG .3 METER

ROHS LEAD FREE LAB RATED 0.0150" O.D. 1553 TWINAX CABLE ASSEMBLY 3-SLOT PLUG TO PLUG .3 METER

Supplier's Site
Lead Free Lab 0.150 O.d. 1553 Twnx P-P .3M / Mt Milestek - 60AK1855 - Newark, An Avnet Company
Chicago, IL, United States
Lead Free Lab 0.150 O.d. 1553 Twnx P-P .3M / Mt Milestek
60AK1855
Lead Free Lab 0.150 O.d. 1553 Twnx P-P .3M / Mt Milestek 60AK1855
LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .3M / MT

LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .3M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MSA00470-03M 60AK1855
Product Name LEAD FREE LAB 0.150" O.D. 1553 TWNX P-P .3M Lead Free Lab 0.150 O.d. 1553 Twnx P-P .3M / Mt Milestek
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details