MilesTek Corporation Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 3' MSA00417-36N

Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.
Description
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Suppliers

Company
Product
Description
Supplier Links
Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236
Denton, TX, United States
Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 3'
MSA00417-36N
Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 3' MSA00417-36N
Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days after receipt of order. Special labeling is available as a custom cable.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MSA00417-36N
Product Name Teflon Jacket Cable Assembly TRB Insulated Bulk Head 3-Lug Cable Jack with Bend Relief to Blunt .236" O.D. -55C +200C 50 Ohm Triaxial 3'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details